Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W .5% AXIAL RNC55H18R2DSRE6

Description
RES 18.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W .5% AXIAL - RNC55H18R2DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W .5% AXIAL
RNC55H18R2DSRE6
RES 18.2 OHM 1/8W .5% AXIAL RNC55H18R2DSRE6
RES 18.2ohm 1/8W .5% AXIAL

RES 18.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R2DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R2DSRE6-ND
Through Hole Resistors RNC55H18R2DSRE6-ND
18.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R2DSRE6 RNC55H18R2DSRE6-ND
Product Name RES 18.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details