Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BSB14

Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W .1% AXIAL - RNC55H18R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W .1% AXIAL
RNC55H18R2BSB14
RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BSB14
RES 18.2ohm 1/8W .1% AXIAL

RES 18.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R2BSB14-ND
Through Hole Resistors RNC55H18R2BSB14-ND
18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1043
Resistor,metal Film,18.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1043
Resistor,Metal Film,18.2Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,18.2Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H18R2BSB14 RNC55H18R2BSB14-ND 54C1043
Product Name RES 18.2 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,18.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details