Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BRB14

Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W .1% AXIAL - RNC55H18R2BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W .1% AXIAL
RNC55H18R2BRB14
RES 18.2 OHM 1/8W .1% AXIAL RNC55H18R2BRB14
RES 18.2ohm 1/8W .1% AXIAL

RES 18.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R2BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R2BRB14-ND
Through Hole Resistors RNC55H18R2BRB14-ND
18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R2BRB14 RNC55H18R2BRB14-ND
Product Name RES 18.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details