Vishay Intertechnology, Inc. RES 18.9K OHM 1/8W .1% AXIAL RNC55H1892BSRSL

Description
RES 18.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/8W .1% AXIAL - RNC55H1892BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/8W .1% AXIAL
RNC55H1892BSRSL
RES 18.9K OHM 1/8W .1% AXIAL RNC55H1892BSRSL
RES 18.9Kohm 1/8W .1% AXIAL

RES 18.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1892BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1892BSRSL-ND
Through Hole Resistors RNC55H1892BSRSL-ND
18.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1892BSRSL RNC55H1892BSRSL-ND
Product Name RES 18.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details