Vishay Intertechnology, Inc. RES 1.87M OHM 1/8W 1% AXIAL RNC55H1874FMBSL

Description
RES 1.87Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/8W 1% AXIAL - RNC55H1874FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/8W 1% AXIAL
RNC55H1874FMBSL
RES 1.87M OHM 1/8W 1% AXIAL RNC55H1874FMBSL
RES 1.87Mohm 1/8W 1% AXIAL

RES 1.87Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1874FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1874FMBSL-ND
Through Hole Resistors RNC55H1874FMBSL-ND
1.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1874FMBSL RNC55H1874FMBSL-ND
Product Name RES 1.87M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details