Vishay Intertechnology, Inc. RES 1.87K OHM 1/8W 1% AXIAL RNC55H1871FSBSL

Description
RES 1.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W 1% AXIAL - RNC55H1871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W 1% AXIAL
RNC55H1871FSBSL
RES 1.87K OHM 1/8W 1% AXIAL RNC55H1871FSBSL
RES 1.87Kohm 1/8W 1% AXIAL

RES 1.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1871FSBSL-ND
Through Hole Resistors RNC55H1871FSBSL-ND
1.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1871FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1871FSBSL
Through Hole Resistors RNC55H1871FSBSL
RES 1.87K OHM 1/8W 1% AXIAL

RES 1.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1871FSBSL RNC55H1871FSBSL-ND RNC55H1871FSBSL
Product Name RES 1.87K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details