Vishay Precision Group Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1870FSRE665

Description
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H1870FSRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H1870FSRE665
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1870FSRE665
Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1870FSRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1870FSRE665TR-ND
Through Hole Resistors 541-RNC55H1870FSRE665TR-ND
187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3605
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3605
Resistor,Metal Film,187Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,187Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1870FSRE665 541-RNC55H1870FSRE665TR-ND 07M3605
Product Name Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details