Vishay Intertechnology, Inc. RES 1.86K OHM 1/8W .1% AXIAL RNC55H1861BSB14

Description
RES 1.86Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.86Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.86K OHM 1/8W .1% AXIAL - RNC55H1861BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.86K OHM 1/8W .1% AXIAL
RNC55H1861BSB14
RES 1.86K OHM 1/8W .1% AXIAL RNC55H1861BSB14
RES 1.86Kohm 1/8W .1% AXIAL

RES 1.86Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1861BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1861BSB14-ND
Through Hole Resistors RNC55H1861BSB14-ND
1.86 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.86 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1861BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1861BSB14
Through Hole Resistors RNC55H1861BSB14
RES 1.86K OHM 1/8W .1% AXIAL

RES 1.86K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1861BSB14 RNC55H1861BSB14-ND RNC55H1861BSB14
Product Name RES 1.86K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1860 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details