Vishay Intertechnology, Inc. RES 184 OHM 1/8W .1% AXIAL RNC55H1840BRB14

Description
RES 184ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 184ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 184 OHM 1/8W .1% AXIAL - RNC55H1840BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 184 OHM 1/8W .1% AXIAL
RNC55H1840BRB14
RES 184 OHM 1/8W .1% AXIAL RNC55H1840BRB14
RES 184ohm 1/8W .1% AXIAL

RES 184ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1840BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1840BRB14-ND
Through Hole Resistors RNC55H1840BRB14-ND
184 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

184 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1840BRB14 RNC55H1840BRB14-ND
Product Name RES 184 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 184 ohms 184 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers