Vishay Precision Group RES 1.82M OHM 1/8W 1% AXIAL RNC55H1824FSB14

Description
RES 1.82Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/8W 1% AXIAL - RNC55H1824FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/8W 1% AXIAL
RNC55H1824FSB14
RES 1.82M OHM 1/8W 1% AXIAL RNC55H1824FSB14
RES 1.82Mohm 1/8W 1% AXIAL

RES 1.82Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1824FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1824FSB14-ND
Through Hole Resistors RNC55H1824FSB14-ND
1.82 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1824FSB14 RNC55H1824FSB14-ND
Product Name RES 1.82M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers