Vishay Intertechnology, Inc. RES 1.82M OHM 1/8W 1% AXIAL RNC55H1824FRB14

Description
RES 1.82Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/8W 1% AXIAL - RNC55H1824FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/8W 1% AXIAL
RNC55H1824FRB14
RES 1.82M OHM 1/8W 1% AXIAL RNC55H1824FRB14
RES 1.82Mohm 1/8W 1% AXIAL

RES 1.82Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1824FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1824FRB14-ND
Through Hole Resistors RNC55H1824FRB14-ND
1.82 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1824FRB14 RNC55H1824FRB14-ND
Product Name RES 1.82M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details