Vishay Intertechnology, Inc. RES 182K OHM 1/8W 1% AXIAL RNC55H1823FMBSL

Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 1% AXIAL - RNC55H1823FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 1% AXIAL
RNC55H1823FMBSL
RES 182K OHM 1/8W 1% AXIAL RNC55H1823FMBSL
RES 182Kohm 1/8W 1% AXIAL

RES 182Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1823FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1823FMBSL-ND
Through Hole Resistors RNC55H1823FMBSL-ND
182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1823FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1823FMBSL
Through Hole Resistors RNC55H1823FMBSL
RES 182K OHM 1/8W 1% AXIAL

RES 182K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1823FMBSL RNC55H1823FMBSL-ND RNC55H1823FMBSL
Product Name RES 182K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details