Vishay Intertechnology, Inc. RES 1.82K OHM 1/8W 1% AXIAL RNC55H1821FPRSL

Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W 1% AXIAL - RNC55H1821FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W 1% AXIAL
RNC55H1821FPRSL
RES 1.82K OHM 1/8W 1% AXIAL RNC55H1821FPRSL
RES 1.82Kohm 1/8W 1% AXIAL

RES 1.82Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1821FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1821FPRSL-ND
Through Hole Resistors RNC55H1821FPRSL-ND
1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1821FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1821FPRSL
Through Hole Resistors RNC55H1821FPRSL
RES 1.82K OHM 1/8W 1% AXIAL

RES 1.82K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1821FPRSL RNC55H1821FPRSL-ND RNC55H1821FPRSL
Product Name RES 1.82K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details