Vishay Intertechnology, Inc. RES 1.8M OHM 1/8W .1% AXIAL RNC55H1804BSBSL

Description
RES 1.8Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/8W .1% AXIAL - RNC55H1804BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/8W .1% AXIAL
RNC55H1804BSBSL
RES 1.8M OHM 1/8W .1% AXIAL RNC55H1804BSBSL
RES 1.8Mohm 1/8W .1% AXIAL

RES 1.8Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1804BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1804BSBSL-ND
Through Hole Resistors RNC55H1804BSBSL-ND
1.8 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1804BSBSL RNC55H1804BSBSL-ND
Product Name RES 1.8M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details