Vishay Intertechnology, Inc. Through Hole Resistors RNC55H17R8DSRSL

Description
17.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H17R8DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H17R8DSRSL-ND
Through Hole Resistors RNC55H17R8DSRSL-ND
17.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 17.8 OHM 1/8W .5% AXIAL - RNC55H17R8DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/8W .5% AXIAL
RNC55H17R8DSRSL
RES 17.8 OHM 1/8W .5% AXIAL RNC55H17R8DSRSL
RES 17.8ohm 1/8W .5% AXIAL

RES 17.8ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H17R8DSRSL-ND RNC55H17R8DSRSL
Product Name Through Hole Resistors RES 17.8 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details