Vishay Precision Group RES 17.4 OHM 1/8W 1% AXIAL RNC55H17R4FSRE6

Description
RES 17.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/8W 1% AXIAL - RNC55H17R4FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/8W 1% AXIAL
RNC55H17R4FSRE6
RES 17.4 OHM 1/8W 1% AXIAL RNC55H17R4FSRE6
RES 17.4ohm 1/8W 1% AXIAL

RES 17.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H17R4FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H17R4FSRE6-ND
Through Hole Resistors RNC55H17R4FSRE6-ND
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,17.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3276
Resistor,metal Film,17.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3276
Resistor,Metal Film,17.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,17.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H17R4FSRE6 RNC55H17R4FSRE6-ND 07M3276
Product Name RES 17.4 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details