Vishay Intertechnology, Inc. Through Hole Resistors RNC55H17R4FSK36

Description
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H17R4FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H17R4FSK36TR-ND
Through Hole Resistors 541-RNC55H17R4FSK36TR-ND
17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC55H17R4FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC55H17R4FSK36
Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55H17R4FSK36
Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H17R4FSK36TR-ND RNC55H17R4FSK36
Product Name Through Hole Resistors Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers