Vishay Intertechnology, Inc. RES 17.2 OHM 1/8W .5% AXIAL RNC55H17R2DSB14

Description
RES 17.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 17.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2 OHM 1/8W .5% AXIAL - RNC55H17R2DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2 OHM 1/8W .5% AXIAL
RNC55H17R2DSB14
RES 17.2 OHM 1/8W .5% AXIAL RNC55H17R2DSB14
RES 17.2ohm 1/8W .5% AXIAL

RES 17.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H17R2DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H17R2DSB14-ND
Through Hole Resistors RNC55H17R2DSB14-ND
17.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H17R2DSB14 RNC55H17R2DSB14-ND
Product Name RES 17.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.2 ohms 17.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details