Vishay Intertechnology, Inc. RES 1.78M OHM 1/8W 1% AXIAL RNC55H1784FSBSL

Description
RES 1.78Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/8W 1% AXIAL - RNC55H1784FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/8W 1% AXIAL
RNC55H1784FSBSL
RES 1.78M OHM 1/8W 1% AXIAL RNC55H1784FSBSL
RES 1.78Mohm 1/8W 1% AXIAL

RES 1.78Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1784FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1784FSBSL-ND
Through Hole Resistors RNC55H1784FSBSL-ND
1.78 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1784FSBSL RNC55H1784FSBSL-ND
Product Name RES 1.78M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers