Vishay Precision Group Through Hole Resistors RNC55H1782FSB1465

Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H1782FSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1782FSB1465-ND
Through Hole Resistors 541-RNC55H1782FSB1465-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H1782FSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H1782FSB1465
Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1782FSB1465
Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3433
Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3433
Resistor,Metal Film,17.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,17.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RNC55H1782FSB1465-ND RNC55H1782FSB1465 07M3433
Product Name Through Hole Resistors Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,17.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details