Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1782BRRE8

Description
17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H1782BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1782BRRE8TR-ND
Through Hole Resistors 541-RNC55H1782BRRE8TR-ND
17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H1782BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H1782BRRE8
Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1782BRRE8
Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H1782BRRE8TR-ND RNC55H1782BRRE8
Product Name Through Hole Resistors Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details