Vishay Intertechnology, Inc. RES 1.78K OHM 1/8W 1% AXIAL RNC55H1781FPRE6

Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/8W 1% AXIAL - RNC55H1781FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/8W 1% AXIAL
RNC55H1781FPRE6
RES 1.78K OHM 1/8W 1% AXIAL RNC55H1781FPRE6
RES 1.78Kohm 1/8W 1% AXIAL

RES 1.78Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1781FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1781FPRE6-ND
Through Hole Resistors RNC55H1781FPRE6-ND
1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1781FPRE6 RNC55H1781FPRE6-ND
Product Name RES 1.78K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers