Vishay Intertechnology, Inc. MF,1/8W,178,.1%,50PPM,S/.001%,T/R RNC55H1780BSRE6

Description
MF,1/8W,178,.1%,50PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,178,.1%,50PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,178,.1%,50PPM,S/.001%,T/R - RNC55H1780BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,178,.1%,50PPM,S/.001%,T/R
RNC55H1780BSRE6
MF,1/8W,178,.1%,50PPM,S/.001%,T/R RNC55H1780BSRE6
MF,1/8W,178,.1%,50PP M,S/.001%,T/R

MF,1/8W,178,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H1780BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1780BSRE6-ND
Through Hole Resistors RNC55H1780BSRE6-ND
178 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1780BSRE6 RNC55H1780BSRE6-ND
Product Name MF,1/8W,178,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers