The RNC55H1771BSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-55182. It features a resistance value of 1.77 kΩ with a power rating of 0.125 W at 70 °C and 0.10 W at 125 °C. The resistor has a tolerance of ±0.1% and operates within a temperature range of -65 °C to +175 °C. It exhibits a low noise level of -40 dB and a maximum working voltage of 200 V. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, making it suitable for various applications requiring high reliability and precision. The product also includes a verified failure rate and is subject to extensive screening tests, ensuring its reliability in demanding environments.
RES 1.77Kohm 1/8W .1% AXIAL
1.77 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.77K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1771BSB14 | RNC55H1771BSB14-ND | RNC55H1771BSB14 |
| Product Name | RES 1.77K OHM 1/8W .1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1770 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |