Vishay Intertechnology, Inc. RES 176K OHM 1/8W .1% AXIAL RNC55H1763BPRSL

Description
RES 176Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 176Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176K OHM 1/8W .1% AXIAL - RNC55H1763BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1/8W .1% AXIAL
RNC55H1763BPRSL
RES 176K OHM 1/8W .1% AXIAL RNC55H1763BPRSL
RES 176Kohm 1/8W .1% AXIAL

RES 176Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1763BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1763BPRSL-ND
Through Hole Resistors RNC55H1763BPRSL-ND
176 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1763BPRSL RNC55H1763BPRSL-ND
Product Name RES 176K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details