Vishay Intertechnology, Inc. RES 176K OHM 1/8W .1% AXIAL RNC55H1763BPBSL

Description
RES 176Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 176Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176K OHM 1/8W .1% AXIAL - RNC55H1763BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176K OHM 1/8W .1% AXIAL
RNC55H1763BPBSL
RES 176K OHM 1/8W .1% AXIAL RNC55H1763BPBSL
RES 176Kohm 1/8W .1% AXIAL

RES 176Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1763BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1763BPBSL-ND
Through Hole Resistors RNC55H1763BPBSL-ND
176 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1763BPBSL RNC55H1763BPBSL-ND
Product Name RES 176K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details