Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1743BSR36

Description
174 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1743BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1743BSR36-ND
Through Hole Resistors RNC55H1743BSR36-ND
174 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 174K OHM 1/8W .1% AXIAL - RNC55H1743BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/8W .1% AXIAL
RNC55H1743BSR36
RES 174K OHM 1/8W .1% AXIAL RNC55H1743BSR36
RES 174Kohm 1/8W .1% AXIAL

RES 174Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,174Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1007
Resistor,metal Film,174Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1007
Resistor,Metal Film,174KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,174KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1743BSR36-ND RNC55H1743BSR36 54C1007
Product Name Through Hole Resistors RES 174K OHM 1/8W .1% AXIAL Resistor,metal Film,174Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers