Vishay Intertechnology, Inc. RES 17.4K OHM 1/8W 1% AXIAL RNC55H1742FMRSL

Description
RES 17.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/8W 1% AXIAL - RNC55H1742FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/8W 1% AXIAL
RNC55H1742FMRSL
RES 17.4K OHM 1/8W 1% AXIAL RNC55H1742FMRSL
RES 17.4Kohm 1/8W 1% AXIAL

RES 17.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1742FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1742FMRSL-ND
Through Hole Resistors RNC55H1742FMRSL-ND
17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1742FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1742FMRSL
Through Hole Resistors RNC55H1742FMRSL
RES 17.4K OHM 1/8W 1% AXIAL

RES 17.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1742FMRSL RNC55H1742FMRSL-ND RNC55H1742FMRSL
Product Name RES 17.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers