Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1740BRB14

Description
174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1740BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1740BRB14-ND
Through Hole Resistors RNC55H1740BRB14-ND
174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H1740BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H1740BRB14
Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H1740BRB14
Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1740BRB14-ND RNC55H1740BRB14
Product Name Through Hole Resistors Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details