Vishay Intertechnology, Inc. RES 17.3K OHM 1/8W .1% AXIAL RNC55H1732BSB14

Description
RES 17.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.3K OHM 1/8W .1% AXIAL - RNC55H1732BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.3K OHM 1/8W .1% AXIAL
RNC55H1732BSB14
RES 17.3K OHM 1/8W .1% AXIAL RNC55H1732BSB14
RES 17.3Kohm 1/8W .1% AXIAL

RES 17.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1732BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1732BSB14-ND
Through Hole Resistors RNC55H1732BSB14-ND
17.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1732BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1732BSB14
Through Hole Resistors RNC55H1732BSB14
RES 17.3K OHM 1/8W .1% AXIAL

RES 17.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1732BSB14 RNC55H1732BSB14-ND RNC55H1732BSB14
Product Name RES 17.3K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 17300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers