Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RNC55H1720BSRSL

Description
Win Source Part Number: 1063779-RNC55H1720BS RSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 172 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RNC55H1670BSB14; RNC55H1580BSB14; RN55C1890BRE6; RN55C1740BRE6; RN55C1620BRE6; RN55C1660BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H1720BSRSL-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1063779-RNC55H1720BS RSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 172 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RNC55H1670BSB14; RNC55H1580BSB14; RN55C1890BRE6; RN55C1740BRE6; RN55C1620BRE6; RN55C1660BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H1720BSRSL-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1063779-RNC55H1720BSRSL
Resistors - Through Hole Resistors 1063779-RNC55H1720BSRSL
Win Source Part Number: 1063779-RNC55H1720BS RSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Tape & Reel (TR) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 172 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RNC55H1670BSB14; RNC55H1580BSB14; RN55C1890BRE6; RN55C1740BRE6; RN55C1620BRE6; RN55C1660BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H1720BSRSL-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1063779-RNC55H1720BSRSL
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel (TR)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 172 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RNC55H1670BSB14; RNC55H1580BSB14; RN55C1890BRE6; RN55C1740BRE6; RN55C1620BRE6; RN55C1660BB14;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H1720BSRSL-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55H1720BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1720BSRSL-ND
Through Hole Resistors RNC55H1720BSRSL-ND
172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
172 OHM 8W Resistor - 53-RNC55H1720BSRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
172 OHM 8W Resistor
53-RNC55H1720BSRSL
172 OHM 8W Resistor 53-RNC55H1720BSRSL
RES 172 OHM 1/8W .1% AXIAL Product overview: RNC55H1720BSRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H1720BSRSL can be used for catalog matching and distributor lookup.

RES 172 OHM 1/8W .1% AXIAL Product overview: RNC55H1720BSRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 172 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 172 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H1720BSRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 172 OHM 1/8W .1% AXIAL - RNC55H1720BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172 OHM 1/8W .1% AXIAL
RNC55H1720BSRSL
RES 172 OHM 1/8W .1% AXIAL RNC55H1720BSRSL
RES 172ohm 1/8W .1% AXIAL

RES 172ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1063779-RNC55H1720BSRSL RNC55H1720BSRSL-ND 53-RNC55H1720BSRSL RNC55H1720BSRSL
Product Name Resistors - Through Hole Resistors Through Hole Resistors 172 OHM 8W Resistor RES 172 OHM 1/8W .1% AXIAL
Technology / Construction MetalFilm MetalFilm
Resistance Range 172 ohms 172 ohms 172 ohms 172 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers