Vishay Intertechnology, Inc. RES 1.7K OHM 1/8W 1% AXIAL RNC55H1701FSB14

Description
RES 1.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 1/8W 1% AXIAL - RNC55H1701FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 1/8W 1% AXIAL
RNC55H1701FSB14
RES 1.7K OHM 1/8W 1% AXIAL RNC55H1701FSB14
RES 1.7Kohm 1/8W 1% AXIAL

RES 1.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1701FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1701FSB14-ND
Through Hole Resistors RNC55H1701FSB14-ND
1.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1701FSB14 RNC55H1701FSB14-ND
Product Name RES 1.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details