Vishay Intertechnology, Inc. RES 170 OHM 1/8W 1% AXIAL RNC55H1700FSB14

Description
RES 170ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 170ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 170 OHM 1/8W 1% AXIAL - RNC55H1700FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 170 OHM 1/8W 1% AXIAL
RNC55H1700FSB14
RES 170 OHM 1/8W 1% AXIAL RNC55H1700FSB14
RES 170ohm 1/8W 1% AXIAL

RES 170ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1700FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1700FSB14-ND
Through Hole Resistors RNC55H1700FSB14-ND
170 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

170 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1700FSB14 RNC55H1700FSB14-ND
Product Name RES 170 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 170 ohms 170 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details