Vishay Precision Group RES 16.9 OHM 1/8W .5% AXIAL RNC55H16R9DSRE6

Description
RES 16.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/8W .5% AXIAL - RNC55H16R9DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/8W .5% AXIAL
RNC55H16R9DSRE6
RES 16.9 OHM 1/8W .5% AXIAL RNC55H16R9DSRE6
RES 16.9ohm 1/8W .5% AXIAL

RES 16.9ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H16R9DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H16R9DSRE6-ND
Through Hole Resistors RNC55H16R9DSRE6-ND
16.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,16.9Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M3027 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,16.9Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M3027
Res,metal Film,16.9Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M3027
RES,Metal Film,16.9Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

RES,Metal Film,16.9Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H16R9DSRE6 RNC55H16R9DSRE6-ND 07M3027
Product Name RES 16.9 OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,16.9Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details