Vishay Precision Group Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H16R0DSRE6

Description
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H16R0DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H16R0DSRE6
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H16R0DSRE6
Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H16R0DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H16R0DSRE6-ND
Through Hole Resistors RNC55H16R0DSRE6-ND
16 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,16Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M2981 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,16Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M2981
Res,metal Film,16Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M2981
RES,Metal Film,16Ohms,200WV,.5 +/-% Tol,-50,50ppm-TC

RES,Metal Film,16Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H16R0DSRE6 RNC55H16R0DSRE6-ND 07M2981
Product Name Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Res,metal Film,16Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details