Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1693FSRSL

Description
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1693FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1693FSRSL-ND
Through Hole Resistors RNC55H1693FSRSL-ND
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 169K OHM 1/8W 1% AXIAL - RNC55H1693FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W 1% AXIAL
RNC55H1693FSRSL
RES 169K OHM 1/8W 1% AXIAL RNC55H1693FSRSL
RES 169Kohm 1/8W 1% AXIAL

RES 169Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1693FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1693FSRSL
Through Hole Resistors RNC55H1693FSRSL
RES 169K OHM 1/8W 1% AXIAL

RES 169K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1693FSRSL-ND RNC55H1693FSRSL RNC55H1693FSRSL
Product Name Through Hole Resistors RES 169K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details