Vishay Intertechnology, Inc. Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H1693FSB14

Description
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H1693FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H1693FSB14
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H1693FSB14
Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC55H1693FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1693FSB14-ND
Through Hole Resistors 541-RNC55H1693FSB14-ND
169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 90H9367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
90H9367
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 90H9367
Resistor,Metal Film,169KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,169KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1693FSB14 541-RNC55H1693FSB14-ND 90H9367
Product Name Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details