Vishay Intertechnology, Inc. RES 16.9K OHM 1/8W .1% AXIAL RNC55H1692BSB14

Description
RES 16.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/8W .1% AXIAL - RNC55H1692BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/8W .1% AXIAL
RNC55H1692BSB14
RES 16.9K OHM 1/8W .1% AXIAL RNC55H1692BSB14
RES 16.9Kohm 1/8W .1% AXIAL

RES 16.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1692BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1692BSB14-ND
Through Hole Resistors RNC55H1692BSB14-ND
16.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0963
Resistor,metal Film,16.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0963
Resistor,Metal Film,16.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,16.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1692BSB14 RNC55H1692BSB14-ND 54C0963
Product Name RES 16.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,16.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details