Vishay Precision Group RES 1.69K OHM 1/8W 1% AXIAL RNC55H1691FSR36

Description
RES 1.69Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/8W 1% AXIAL - RNC55H1691FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/8W 1% AXIAL
RNC55H1691FSR36
RES 1.69K OHM 1/8W 1% AXIAL RNC55H1691FSR36
RES 1.69Kohm 1/8W 1% AXIAL

RES 1.69Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1691FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1691FSR36-ND
Through Hole Resistors RNC55H1691FSR36-ND
1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3227
Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3227
Resistor,Metal Film,1.69KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.69KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1691FSR36 RNC55H1691FSR36-ND 07M3227
Product Name RES 1.69K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.69Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers