Vishay Intertechnology, Inc. RES 1.69K OHM 1/8W .1% AXIAL RNC55H1691BSBSL

Description
RES 1.69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/8W .1% AXIAL - RNC55H1691BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/8W .1% AXIAL
RNC55H1691BSBSL
RES 1.69K OHM 1/8W .1% AXIAL RNC55H1691BSBSL
RES 1.69Kohm 1/8W .1% AXIAL

RES 1.69Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1691BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1691BSBSL-ND
Through Hole Resistors RNC55H1691BSBSL-ND
1.69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1691BSBSL RNC55H1691BSBSL-ND
Product Name RES 1.69K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers