Vishay Intertechnology, Inc. Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1690FSRE7

Description
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H1690FSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H1690FSRE7
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H1690FSRE7
Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1690FSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1690FSRE7TR-ND
Through Hole Resistors 541-RNC55H1690FSRE7TR-ND
169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1690FSRE7 541-RNC55H1690FSRE7TR-ND
Product Name Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details