Vishay Intertechnology, Inc. RES 169 OHM 1/8W .1% AXIAL RNC55H1690BRB14

Description
RES 169ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/8W .1% AXIAL - RNC55H1690BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/8W .1% AXIAL
RNC55H1690BRB14
RES 169 OHM 1/8W .1% AXIAL RNC55H1690BRB14
RES 169ohm 1/8W .1% AXIAL

RES 169ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1690BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1690BRB14-ND
Through Hole Resistors RNC55H1690BRB14-ND
169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1690BRB14 RNC55H1690BRB14-ND
Product Name RES 169 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers