Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1672BSB14

Description
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1672BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1672BSB14-ND
Through Hole Resistors RNC55H1672BSB14-ND
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,16.7K,.1%,50PPM,S/.001%,BULK - RNC55H1672BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,16.7K,.1%,50PPM,S/.001%,BULK
RNC55H1672BSB14
MF,1/8W,16.7K,.1%,50PPM,S/.001%,BULK RNC55H1672BSB14
MF,1/8W,16.7K,.1%,50 PPM,S/.001%,BULK

MF,1/8W,16.7K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H1672BSB14-ND RNC55H1672BSB14
Product Name Through Hole Resistors MF,1/8W,16.7K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers