Vishay Intertechnology, Inc. RES 1.67K OHM 1/8W .5% AXIAL RNC55H1671DSRSL

Description
RES 1.67Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 1/8W .5% AXIAL - RNC55H1671DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 1/8W .5% AXIAL
RNC55H1671DSRSL
RES 1.67K OHM 1/8W .5% AXIAL RNC55H1671DSRSL
RES 1.67Kohm 1/8W .5% AXIAL

RES 1.67Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1671DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1671DSRSL-ND
Through Hole Resistors RNC55H1671DSRSL-ND
1.67 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.67 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1671DSRSL RNC55H1671DSRSL-ND
Product Name RES 1.67K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details