Vishay Intertechnology, Inc. RES 167 OHM 1/8W .1% AXIAL RNC55H1670BSBSL

Description
RES 167ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1/8W .1% AXIAL - RNC55H1670BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1/8W .1% AXIAL
RNC55H1670BSBSL
RES 167 OHM 1/8W .1% AXIAL RNC55H1670BSBSL
RES 167ohm 1/8W .1% AXIAL

RES 167ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1670BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1670BSBSL-ND
Through Hole Resistors RNC55H1670BSBSL-ND
167 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

167 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1670BSBSL RNC55H1670BSBSL-ND
Product Name RES 167 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details