Vishay Intertechnology, Inc. RES 1.65M OHM 1/8W 1% AXIAL RNC55H1654FSBSL

Description
RES 1.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/8W 1% AXIAL - RNC55H1654FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/8W 1% AXIAL
RNC55H1654FSBSL
RES 1.65M OHM 1/8W 1% AXIAL RNC55H1654FSBSL
RES 1.65Mohm 1/8W 1% AXIAL

RES 1.65Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1654FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1654FSBSL-ND
Through Hole Resistors RNC55H1654FSBSL-ND
1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1654FSBSL RNC55H1654FSBSL-ND
Product Name RES 1.65M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details