Vishay Intertechnology, Inc. RES 165K OHM 1/8W .5% AXIAL RNC55H1653DSRSL

Description
RES 165Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W .5% AXIAL - RNC55H1653DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W .5% AXIAL
RNC55H1653DSRSL
RES 165K OHM 1/8W .5% AXIAL RNC55H1653DSRSL
RES 165Kohm 1/8W .5% AXIAL

RES 165Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1653DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1653DSRSL-ND
Through Hole Resistors RNC55H1653DSRSL-ND
165 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1653DSRSL RNC55H1653DSRSL-ND
Product Name RES 165K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details