Vishay Intertechnology, Inc. Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H1652BMB14

Description
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC55H1652BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC55H1652BMB14
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC55H1652BMB14
Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H1652BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1652BMB14-ND
Through Hole Resistors RNC55H1652BMB14-ND
16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1652BMB14 RNC55H1652BMB14-ND
Product Name Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details