Vishay Intertechnology, Inc. RES 1.65K OHM 1/8W .1% AXIAL RNC55H1651BSB14

Description
RES 1.65Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/8W .1% AXIAL - RNC55H1651BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W .1% AXIAL
RNC55H1651BSB14
RES 1.65K OHM 1/8W .1% AXIAL RNC55H1651BSB14
RES 1.65Kohm 1/8W .1% AXIAL

RES 1.65Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1651BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1651BSB14-ND
Through Hole Resistors RNC55H1651BSB14-ND
1.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1651BSB14 RNC55H1651BSB14-ND
Product Name RES 1.65K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details