Vishay Intertechnology, Inc. RES 15.6K OHM 1/8W .5% AXIAL RNC55H1562DSRSL

Description
RES 15.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/8W .5% AXIAL - RNC55H1562DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/8W .5% AXIAL
RNC55H1562DSRSL
RES 15.6K OHM 1/8W .5% AXIAL RNC55H1562DSRSL
RES 15.6Kohm 1/8W .5% AXIAL

RES 15.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1562DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1562DSRSL-ND
Through Hole Resistors RNC55H1562DSRSL-ND
15.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1562DSRSL RNC55H1562DSRSL-ND
Product Name RES 15.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details